Minerallac Company Machine Screw - Non Metric 20508

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20508 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20508
Machine Screw - Non Metric 20508
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #1
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20508
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43972 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details