Minerallac Company Machine Screw - Non Metric 20504

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20504 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20504
Machine Screw - Non Metric 20504
SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 1/4 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A
  • DRIVE SIZE #1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20504
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41847 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details