Minerallac Company Self Tapping Screw - Non Metric 19009

Description
#10-12 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 19009 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
19009
Self Tapping Screw - Non Metric 19009
#10-12 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS/SLOTTED DRIVE
  • 0.133 INCH HEAD HEIGHT
  • 0.373 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 19009
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details