Minerallac Company Self Tapping Screw - Non Metric 18813

Description
#8-15 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 18813 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
18813
Self Tapping Screw - Non Metric 18813
#8-15 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS/SLOTTED DRIVE
  • 0.115 INCH HEAD HEIGHT
  • 0.322 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 18813
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41867 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screws - 2539497 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Philips / Frearson; Cross
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details