182801LB -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
182801LB
Description
FLAT SQUARE TYPE
STEEL MATERIAL
MECHANICAL GALVANIZED, SILVER HEAD FINISH
5 INCH
#10 NOMINAL DIAMETER
DRIVE SIZE #2
THREAD TYPE COARSE
Description
FLAT SQUARE TYPE
STEEL MATERIAL
MECHANICAL GALVANIZED, SILVER HEAD FINISH
5 INCH
#10 NOMINAL DIAMETER
DRIVE SIZE #2
THREAD TYPE COARSE
Datasheet
Suppliers
Wood Screw - Non Metric
182801LB
FLAT SQUARE TYPE
STEEL MATERIAL
MECHANICAL GALVANIZED, SILVER HEAD FINISH
5 INCH
#10 NOMINAL DIAMETER
DRIVE SIZE #2
THREAD TYPE COARSE
- FLAT SQUARE TYPE
- STEEL MATERIAL
- MECHANICAL GALVANIZED, SILVER HEAD FINISH
- 5 INCH
- #10 NOMINAL DIAMETER
- DRIVE SIZE #2
- THREAD TYPE COARSE
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
182801LB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details