180201LB -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
180201LB
Description
FLAT SQUARE TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 246 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 246 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
180201LB
FLAT SQUARE TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 246 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 1-1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- #7 NOMINAL DIAMETER
- #7 NOMINAL DIAMETER - FRACTIONAL
- .151 NOMINAL DIAMETER - DECIMAL
- WOODEX. BRAND
- BIT SIZE #2
- INCLUDES #2-2 INCH HEX POWER BIT
- PACKAGING QUANTITY 246 PIECES PER BOX
- WEIGHT 1 LB PER BOX
- WOOD CHIP CUTTING POINT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
180201LB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Half-Turn Head
Material
Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Slotted
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details