Minerallac Company Rigid/EMT Conduit Strap 160

Description
1-HOLE TYPE ZINC PLATED STEEL MATERIAL 1 INCH 2.65 INCH 1.35 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE TYPE ZINC PLATED STEEL MATERIAL 1 INCH 2.65 INCH 1.35 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 160 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
160
Rigid/EMT Conduit Strap 160
1-HOLE TYPE ZINC PLATED STEEL MATERIAL 1 INCH 2.65 INCH 1.35 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1 INCH
  • 2.65 INCH
  • 1.35 INCH
  • IMC/RIGID CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1 INCH (RIGID/IMC) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.06 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 160
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Cold Rolled Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details