Minerallac Company Self Tapping Screw - Non Metric 14821

Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 14821 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
14821
Self Tapping Screw - Non Metric 14821
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • WAFER HEAD
  • PHILLIPS DRIVE
  • 0.102 INCH HEAD HEIGHT
  • 0.384 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 14821
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Wafer
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1594WMS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
#8-32 Flat Head Machine Screw, 0.375
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
Jack Screw, Black Ox-.125
Specs
Material Steel
Finish Black Oxide
Length 0.2500 inch (6.35 mm)
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details