Minerallac Company Self Tapping Screw - Non Metric 14812-6

Description
#8-15 3/4 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.12 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.309 INCH DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
Datasheet
Description
#8-15 3/4 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.12 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.309 INCH DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 14812-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
14812-6
Self Tapping Screw - Non Metric 14812-6
#8-15 3/4 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.12 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.309 INCH DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
  • #8-15
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • ROUND WASHER HEAD
  • SQUARE DRIVE
  • 0.12 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE A
  • HEAD DIAMETER 0.309 INCH
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 1000 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 14812-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Round Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Shoulder Screw 8-32 Thread - 2434 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
#2-56 Flat Head Machine Screw, 0.3125
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 4-40 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details