Stock Drive Products & Sterling Instrument - SDP/SI #2-56 Flat Head Machine Screw, 0.3125" Length, 18-8 Stainless Steel A 9X16-F025605

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X16-F025605 is a #2-56 flat head machine screw made of 18-8 stainless steel with a length of 5/16 inch. It is priced per 100 pieces and belongs to a series of inch-size machine screws available in flat head, fillister head, and round head configurations. The screw features a thread size of #2-56 and is designed for general mechanical assembly applications.

Datasheet Summary
Powered by GS/AI

A 9X16-F025605 is a #2-56 flat head machine screw made of 18-8 stainless steel with a length of 5/16 inch. It is priced per 100 pieces and belongs to a series of inch-size machine screws available in flat head, fillister head, and round head configurations. The screw features a thread size of #2-56 and is designed for general mechanical assembly applications.

Suppliers

Company
Product
Description
Supplier Links
#2-56 Flat Head Machine Screw, 0.3125
Hicksville, NY, United States
#2-56 Flat Head Machine Screw, 0.3125" Length, 18-8 Stainless Steel
A 9X16-F025605
#2-56 Flat Head Machine Screw, 0.3125" Length, 18-8 Stainless Steel A 9X16-F025605
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X16-F025605
Product Name #2-56 Flat Head Machine Screw, 0.3125" Length, 18-8 Stainless Steel
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
1.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Captive Thumb Screw, #8-32 Thread Size, 3/8 Thread Length - A 9B41-B0832BL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Standard Drives Slotted
Material Brass
View Details