Minerallac Company Self Tapping Screw - Non Metric 14811

Description
#8-15 9/16 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 9/16 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 14811 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
14811
Self Tapping Screw - Non Metric 14811
#8-15 9/16 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 9/16 INCH LENGTH
  • STEEL MATERIAL
  • WAFER HEAD
  • PHILLIPS DRIVE
  • 0.102 INCH HEAD HEIGHT
  • 0.384 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 14811
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Wafer
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43914 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
 - HM1433-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Inch # 4
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details