Minerallac Company Wood Screw - Non Metric 14022

Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER BIT SIZE #2 HEAD DIAMETER 0.363 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER BIT SIZE #2 HEAD DIAMETER 0.363 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 14022 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
14022
Wood Screw - Non Metric 14022
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER BIT SIZE #2 HEAD DIAMETER 0.363 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • BIT SIZE #2
  • HEAD DIAMETER 0.363 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 14022
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L04014109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
M6 x 1.0 Cap Screw, 20 mm Long, Qty 25 - SH6MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details