Minerallac Company Rigid/EMT Conduit Strap 130

Description
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.75 INCH HANGING TUBING, PIPE, CONDUIT AND BX CABLE USED ON 100 STANDARD PACKAGE 1/2 INCH EMT, 3/8 INCH RIGID/IMC TRADE SIZE 1/4 INCH HOLE/BOLT SIZE OUTER DIAMETER 0.675 TO 0.706 INCH
Datasheet
Description
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.75 INCH HANGING TUBING, PIPE, CONDUIT AND BX CABLE USED ON 100 STANDARD PACKAGE 1/2 INCH EMT, 3/8 INCH RIGID/IMC TRADE SIZE 1/4 INCH HOLE/BOLT SIZE OUTER DIAMETER 0.675 TO 0.706 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 130 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
130
Rigid/EMT Conduit Strap 130
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.75 INCH HANGING TUBING, PIPE, CONDUIT AND BX CABLE USED ON 100 STANDARD PACKAGE 1/2 INCH EMT, 3/8 INCH RIGID/IMC TRADE SIZE 1/4 INCH HOLE/BOLT SIZE OUTER DIAMETER 0.675 TO 0.706 INCH
  • 1-HOLE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.75 INCH
  • HANGING TUBING, PIPE, CONDUIT AND BX CABLE USED ON
  • 100 STANDARD PACKAGE
  • 1/2 INCH EMT, 3/8 INCH RIGID/IMC TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • OUTER DIAMETER 0.675 TO 0.706 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 130
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details