Minerallac Company Wood Screw - Non Metric 12624

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 12624 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
12624
Wood Screw - Non Metric 12624
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-1/2 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 18 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #1
  • HEAD DIAMETER 0.25 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12624
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41869 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Screw - 1018522 - Radwell International
Hammond Manufacturing Company Inc.
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details