12412 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
12412
Description
FLAT SQUARE TYPE
STEEL MATERIAL
ZINC PLATED, SILVER HEAD FINISH
3/4 INCH
#4 NOMINAL DIAMETER
22 TPI
THREAD TYPE ROLLED
Description
FLAT SQUARE TYPE
STEEL MATERIAL
ZINC PLATED, SILVER HEAD FINISH
3/4 INCH
#4 NOMINAL DIAMETER
22 TPI
THREAD TYPE ROLLED
Datasheet
Suppliers
Wood Screw - Non Metric
12412
FLAT SQUARE TYPE
STEEL MATERIAL
ZINC PLATED, SILVER HEAD FINISH
3/4 INCH
#4 NOMINAL DIAMETER
22 TPI
THREAD TYPE ROLLED
- FLAT SQUARE TYPE
- STEEL MATERIAL
- ZINC PLATED, SILVER HEAD FINISH
- 3/4 INCH
- #4 NOMINAL DIAMETER
- 22 TPI
- THREAD TYPE ROLLED
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
12412 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.7500 inch (19.05 mm)
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details