Minerallac Company Rigid/EMT Conduit Strap 115SC

Description
1-HOLE SLOTTED TYPE COPPER PLATED STEEL MATERIAL 1.28 INCH 0.05 INCH 0.35 INCH TUBE USED ON 100 STANDARD PACKAGE 3/8 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE SLOTTED TYPE COPPER PLATED STEEL MATERIAL 1.28 INCH 0.05 INCH 0.35 INCH TUBE USED ON 100 STANDARD PACKAGE 3/8 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 115SC - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
115SC
Rigid/EMT Conduit Strap 115SC
1-HOLE SLOTTED TYPE COPPER PLATED STEEL MATERIAL 1.28 INCH 0.05 INCH 0.35 INCH TUBE USED ON 100 STANDARD PACKAGE 3/8 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE SLOTTED TYPE
  • COPPER PLATED STEEL MATERIAL
  • 1.28 INCH
  • 0.05 INCH
  • 0.35 INCH
  • TUBE USED ON
  • 100 STANDARD PACKAGE
  • 3/8 INCH (TUBE) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.035 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 115SC
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details