Minerallac Company Rigid/EMT Conduit Strap 115

Description
1-HOLE, SNAP-ON TYPE 0.045 INCH PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.25 INCH 0.35 INCH ELECTRICAL CONDUIT/TUBING USED ON 100 STANDARD PACKAGE 3/8 INCH TUBE TRADE SIZE 3/16 INCH HOLE/BOLT SIZE COLOR SILVER MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION TYPE STAMPED
Datasheet
Description
1-HOLE, SNAP-ON TYPE 0.045 INCH PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.25 INCH 0.35 INCH ELECTRICAL CONDUIT/TUBING USED ON 100 STANDARD PACKAGE 3/8 INCH TUBE TRADE SIZE 3/16 INCH HOLE/BOLT SIZE COLOR SILVER MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION TYPE STAMPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 115 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
115
Rigid/EMT Conduit Strap 115
1-HOLE, SNAP-ON TYPE 0.045 INCH PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.25 INCH 0.35 INCH ELECTRICAL CONDUIT/TUBING USED ON 100 STANDARD PACKAGE 3/8 INCH TUBE TRADE SIZE 3/16 INCH HOLE/BOLT SIZE COLOR SILVER MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION TYPE STAMPED
  • 1-HOLE, SNAP-ON TYPE
  • 0.045 INCH PRE-GALVANIZED STEEL MATERIAL
  • 0.63 INCH
  • 1.25 INCH
  • 0.35 INCH
  • ELECTRICAL CONDUIT/TUBING USED ON
  • 100 STANDARD PACKAGE
  • 3/8 INCH TUBE TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • COLOR SILVER
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • CONSTRUCTION TYPE STAMPED
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 115
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details