Minerallac Company Rigid/EMT Conduit Strap 110

Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.97 INCH 0.29 INCH TUBE USED ON 100 STANDARD PACKAGE 5/16 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.97 INCH 0.29 INCH TUBE USED ON 100 STANDARD PACKAGE 5/16 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 110 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
110
Rigid/EMT Conduit Strap 110
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.97 INCH 0.29 INCH TUBE USED ON 100 STANDARD PACKAGE 5/16 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.5 INCH
  • 0.97 INCH
  • 0.29 INCH
  • TUBE USED ON
  • 100 STANDARD PACKAGE
  • 5/16 INCH (TUBE) TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.035 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 110
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details