10832TP -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
10832TP
Description
2 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #8 SPANNER
Description
2 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #8 SPANNER
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
10832TP
2 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #8 SPANNER
- 2 INCH LENGTH
- STAINLESS STEEL MATERIAL
- PAN HEAD
- SNAKE EYE DRIVE
- LENGTH - DECIMAL 2
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- INSERT DRIVER #8 SPANNER
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10832TP |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details