Minerallac Company Self Tapping Screw - Non Metric 10628

Description
#6-18 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.27 INCH DRIVE SIZE #1 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#6-18 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.27 INCH DRIVE SIZE #1 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10628 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10628
Self Tapping Screw - Non Metric 10628
#6-18 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.27 INCH DRIVE SIZE #1 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
  • #6-18
  • 1-3/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.097 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE A
  • HEAD DIAMETER 0.27 INCH
  • DRIVE SIZE #1
  • PACKAGING MATERIAL PLASTIC
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10628
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41872 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Sheet Metal Screw - HM1440-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details