Minerallac Company Rigid/EMT Conduit Strap 105SC

Description
1-HOLE SLOTTED TYPE COPPER PLATED STEEL MATERIAL 1.1 INCH 0.05 INCH 0.25 INCH TUBE USED ON 100 STANDARD PACKAGE 1/2 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE SLOTTED TYPE COPPER PLATED STEEL MATERIAL 1.1 INCH 0.05 INCH 0.25 INCH TUBE USED ON 100 STANDARD PACKAGE 1/2 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 105SC - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
105SC
Rigid/EMT Conduit Strap 105SC
1-HOLE SLOTTED TYPE COPPER PLATED STEEL MATERIAL 1.1 INCH 0.05 INCH 0.25 INCH TUBE USED ON 100 STANDARD PACKAGE 1/2 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE SLOTTED TYPE
  • COPPER PLATED STEEL MATERIAL
  • 1.1 INCH
  • 0.05 INCH
  • 0.25 INCH
  • TUBE USED ON
  • 100 STANDARD PACKAGE
  • 1/2 INCH (TUBE) TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.035 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 105SC
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details