Minerallac Company Rigid/EMT Conduit Strap 105

Description
1-HOLE SNAP-ON TYPE PRE-GALVANIZED STAMPED STEEL MATERIAL 0.5 INCH 1 INCH 0.24 INCH CONDUIT USED ON 100 STANDARD PACKAGE 1/4 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R], MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
1-HOLE SNAP-ON TYPE PRE-GALVANIZED STAMPED STEEL MATERIAL 0.5 INCH 1 INCH 0.24 INCH CONDUIT USED ON 100 STANDARD PACKAGE 1/4 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R], MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 105 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
105
Rigid/EMT Conduit Strap 105
1-HOLE SNAP-ON TYPE PRE-GALVANIZED STAMPED STEEL MATERIAL 0.5 INCH 1 INCH 0.24 INCH CONDUIT USED ON 100 STANDARD PACKAGE 1/4 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R], MINERALLAC[R] TRADITIONAL BRAND
  • 1-HOLE SNAP-ON TYPE
  • PRE-GALVANIZED STAMPED STEEL MATERIAL
  • 0.5 INCH
  • 1 INCH
  • 0.24 INCH
  • CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1/4 INCH TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R], MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 105
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details