Minerallac Company Rigid/EMT Conduit Strap 103

Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.85 INCH 0.2 INCH TUBE USED ON 100 STANDARD PACKAGE 3/16 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.85 INCH 0.2 INCH TUBE USED ON 100 STANDARD PACKAGE 3/16 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 103 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
103
Rigid/EMT Conduit Strap 103
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.85 INCH 0.2 INCH TUBE USED ON 100 STANDARD PACKAGE 3/16 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.5 INCH
  • 0.85 INCH
  • 0.2 INCH
  • TUBE USED ON
  • 100 STANDARD PACKAGE
  • 3/16 INCH (TUBE) TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.035 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 103
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details