Minerallac Company Rigid/EMT Conduit Strap 102

Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.8 INCH 0.13 INCH TUBE USED ON 100 STANDARD PACKAGE 1/8 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.8 INCH 0.13 INCH TUBE USED ON 100 STANDARD PACKAGE 1/8 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 102 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
102
Rigid/EMT Conduit Strap 102
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.5 INCH 0.8 INCH 0.13 INCH TUBE USED ON 100 STANDARD PACKAGE 1/8 INCH (TUBE) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.035 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.5 INCH
  • 0.8 INCH
  • 0.13 INCH
  • TUBE USED ON
  • 100 STANDARD PACKAGE
  • 1/8 INCH (TUBE) TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.035 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 102
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details