Advance Lifts, Inc. Lift And Manual Turn Table PM-3524

Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM-3524 is a lift and turn table optimized for independent lifting and turning functions, with a 3,500 lb capacity, 24 x 36 in platform size, lowered height of 9.5 in, raised height of 33.5 in, and a lift speed of 15 seconds. It features a 2 HP lift table, single internally mounted power unit, UL-listed control panels, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. The unit has a shipping weight of 820 lbs and meets ISO 9001:2015 certification. Minimum and maximum platform sizes are 24 x 36 in and 48 x 60 in respectively.

Datasheet Summary
Powered by GS/AI

The PM-3524 is a lift and turn table optimized for independent lifting and turning functions, with a 3,500 lb capacity, 24 x 36 in platform size, lowered height of 9.5 in, raised height of 33.5 in, and a lift speed of 15 seconds. It features a 2 HP lift table, single internally mounted power unit, UL-listed control panels, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. The unit has a shipping weight of 820 lbs and meets ISO 9001:2015 certification. Minimum and maximum platform sizes are 24 x 36 in and 48 x 60 in respectively.

Suppliers

Company
Product
Description
Supplier Links
Lift And Manual Turn Table - PM-3524 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift And Manual Turn Table
PM-3524
Lift And Manual Turn Table PM-3524
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.

These units are optimized lift and turn units used where the lifting and turning functions must be done independently.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are equipped with single internally mounted power units.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All hydraulic cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PM-3524
Product Name Lift And Manual Turn Table
Features Rotating
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDDL-20036 - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 36 inch (914 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Air Operated Lift & Turn Table - ATR-6024 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
View Details
Lift & Tilt Combination Table - ATT-5024 - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
View Details
Heavy Duty Single Scissor Lift Table - HDEW-1048 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details