Autoquip Corporation Series 35 Industrial Tilter STE 30-25-4

Description
Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering. Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics, worker productivity, safety, and factory throughput. The Series 35 family of tilters has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 tilters are often customized using features engineered to fit your specific application.
Description
Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering. Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics, worker productivity, safety, and factory throughput. The Series 35 family of tilters has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 tilters are often customized using features engineered to fit your specific application.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Industrial Tilter - STE 30-25-4 - Autoquip Corporation
Guthrie, OK, USA
Series 35 Industrial Tilter
STE 30-25-4
Series 35 Industrial Tilter STE 30-25-4
Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering. Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics, worker productivity, safety, and factory throughput. The Series 35 family of tilters has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 tilters are often customized using features engineered to fit your specific application.

Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity

Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering.
Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics, worker productivity, safety, and factory throughput.
The Series 35 family of tilters has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 tilters are often customized using features engineered to fit your specific application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Tilt Tables
Product Number STE 30-25-4
Product Name Series 35 Industrial Tilter
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Lift & Tilt Combination Table - PT-35486-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
50
Raymond Handling Consultants, L.C.
Specs
Load Capacity 4000 lbs (1814 kg)
Width / Diameter 4.67 ft (14.22 dm)
Length 5.17 ft (15.75 dm)
View Details