Developed for those customers who demand the very best in rugged, high capacity, custom-built industrial drawbridges, Autoquip Mini Bascule Bridges are vertical storing dock levelers installed outside the building and used to temporarily span the distance between a fixed dock height and a variable height truck.
This small drawbridge product does not consume valuable floor space inside building that could otherwise be used for inventory, vehicle traffic, or staging shipped or received product. Mini Bascule Bridges are rated for outdoor duty and available with vehicle capacities to 6,000 pounds and platform lengths to 10 feet long.
Autoquip has designed and manufactured Hydraulic Bascule Bridges in America's heartland for over 35 years.
We excel at providing our customers with specialized, custom-built solutions at the lowest possible price and with the shortest possible lead-time. Our technical sales and design experts walk each customer through an application review, complete a design concept, and generate quotes and proposal drawings specific to the requirements of each application.
| Autoquip Corporation | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | MBB-20 |
| Product Name | Mini Bascule Bridge |
| Equipment Type | Dock Board / Plate |
| Equipment Material | Steel |
| Weight Capacity | 2000 lbs (907 kg) |