The HDEWDL-24024 is a double long heavy duty lift table designed for handling extended loads with a maximum end load capacity of 11,000 lbs and a certified side load capacity of 20,800 lbs. It has a standard platform size of 42 x 98 inches, a lowered height of 11.75 inches, and a raised height of 35.75 inches, with a 24-inch travel and a 5 HP external motor. The unit features patented platform centering devices, UL-listed control panels, a baked enamel finish, machine-grade cylinders, double wire braid hoses with JIC fittings, and mild steel reservoirs, conforming to ANSI codes and ISO 9001:2015. The base frame measures 42 x 98 inches, and the shipping weight is 3,400 lbs.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | HDEWDL-24024 |
| Product Name | Double Long Heavy Duty Lift Table |
| Capacity | 24000 lbs (10884 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 42 to 66 inch (1067 to 1676 mm) |
| Length | 98 to 122 inch (2489 to 3099 mm) |