Autoquip Corporation 90 Degree Rotator 48-120

Description
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.
Description
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Suppliers

Company
Product
Description
Supplier Links
Guthrie, OK, USA
90 Degree Rotator
48-120
90 Degree Rotator 48-120
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing

90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature.
Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Tilt Tables
Product Number 48-120
Product Name 90 Degree Rotator
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Tilt Platform, Stainless Steel, 160 x 240 mm, ±2.86° Range, M6 - M-TGN160 - Newport MKS
Specs
Load Capacity 180 lbs (81.56 kg)
Width / Diameter 0.5249 ft (1.6 dm)
Length 0.7874 ft (2.4 dm)
View Details
Air Operated Lift & Tilt Table - ATT-1524 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 1500 lbs (680 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
42
Raymond Handling Consultants, L.C.
Specs
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
Length 5.17 ft (15.75 dm)
View Details