Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft capacities up to 4,000 lbs., and are manufactured to the highest standard of safety and reliability.
Common applications for this family of scissors lifts include improved ergonomics and worker productivity when used for work positioning, conveyor systems, parts assembly and disassembly, and cart positioning. A greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads.
Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow customers virtually unlimited possibilities when customizing a lift for a specific application.
All Series 35 Low Profile scissors lifts are designed and manufactured in the heartland of America.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 36SLP10EXN |
| Product Name | Series 35 Low Profile Work Station Scissors Lift |
| Features | Rotating |
| Capacity | 1000 lbs (454 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 16 to 24 inch (406 to 610 mm) |