The SD-18811 is a four-ram Super Duty lift table designed for handling heavy rolling loads up to 18,000 lbs, featuring an anti-interflow hydraulic system to minimize platform deflection. It has an 8 x 11 ft platform, a raised height of 76 in, a lowered height of 18 in, and a travel distance of 58 in. The unit is powered by a 5 HP external motor and has a shipping weight of 6,360 lbs. Controllers are UL listed, cylinders are machine grade, pressure hoses are double wire braid with JIC fittings, reservoirs are mild steel, and the unit is fully primed with a baked enamel finish. It conforms to all applicable ANSI codes.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-18811 |
| Product Name | Super Duty Single Scissor Lift Table |
| Capacity | 18000 lbs (8163 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 96 inch (2438 mm) |
| Length | 132 inch (3353 mm) |