Autoquip Corporation Super Titan Scissor Lift Table 36KK41DW

Description
Super Titan Double Wide Scissor Lift – High Strength & Durability Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan. The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems. The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.
Description
Super Titan Double Wide Scissor Lift – High Strength & Durability Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan. The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems. The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Suppliers

Company
Product
Description
Supplier Links
Super Titan Scissor Lift Table - 36KK41DW - Autoquip Corporation
Guthrie, OK, USA
Super Titan Scissor Lift Table
36KK41DW
Super Titan Scissor Lift Table 36KK41DW
Super Titan Double Wide Scissor Lift – High Strength & Durability Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan. The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems. The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Super Titan Double Wide Scissor Lift – High Strength & Durability

Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan.
The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems.
The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds.
Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 36KK41DW
Product Name Super Titan Scissor Lift Table
Capacity 41000 lbs (18594 kg)
Lift Travel 36 inch (914 mm)
Width 96 inch (2438 mm)
Length 102 inch (2591 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Wide Heavy Duty Lift Table - HDDW-19258 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 58 inch (1473 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details