Advance Lifts, Inc. Lift Table BFL3-4180

Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift Table - BFL3-4180 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift Table
BFL3-4180
Lift Table BFL3-4180
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down.

Features:

  • These units are equipped with the patented "Platform Centering Device"
  • All controllers are assembled in our UL Listed Shop
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number BFL3-4180
Product Name Lift Table
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 180 inch (4572 mm)
Width 66 inch (1676 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Single Scissor Lift Table - HD-0824 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Double Long Lift Table - PVDL-4848 - Advance Lifts, Inc.
Specs
Capacity 4800 lbs (2177 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Table - BFL3-4216 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 216 inch (5486 mm)
View Details
Multi Stage Lift Table - MSL2-496 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 96 inch (2438 mm)
Width 38 inch (965 mm)
View Details