Autoquip Corporation 90 Degree Rotator 36-30

Description
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.
Description
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Suppliers

Company
Product
Description
Supplier Links
Guthrie, OK, USA
90 Degree Rotator
36-30
90 Degree Rotator 36-30
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing

90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature.
Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Tilt Tables
Product Number 36-30
Product Name 90 Degree Rotator
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Lift & Tilt Table - ATT-6024 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4 - 9061-PY-M - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Width / Diameter 0.0820 ft (0.2500 dm)
Length 0.0820 ft (0.2500 dm)
View Details
Pneumatic Lift and Tilt Tables -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Power Air
Load Capacity 2000 to 4000 lbs (907 to 1814 kg)
View Details