Autoquip Corporation Titan Scissor Lift Table 18C4E145

Description
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.
Description
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Suppliers

Company
Product
Description
Supplier Links
Titan Scissor Lift Table - 18C4E145 - Autoquip Corporation
Guthrie, OK, USA
Titan Scissor Lift Table
18C4E145
Titan Scissor Lift Table 18C4E145
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Titan Scissor Lift Tables – Strength and Flexibility

The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications.
Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications.
The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 18C4E145
Product Name Titan Scissor Lift Table
Capacity 14000 lbs (6349 kg)
Lift Travel 18 inch (457 mm)
Width 48 inch (1219 mm)
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift & Tilt Combination Table - PT-20243-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details