NMB Technologies Corporation Hybrid Stepper T17PMK249B

Description
T17PMK249B Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase T17PMK249B, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
T17PMK249B Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase T17PMK249B, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper - T17PMK249B - NMB Technologies Corporation
Chatsworth, CA, United States
Hybrid Stepper
T17PMK249B
Hybrid Stepper T17PMK249B
T17PMK249B Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase T17PMK249B, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

T17PMK249B Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase T17PMK249B, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Stepper Motors (rotary)
Product Number T17PMK249B
Product Name Hybrid Stepper
Holding Torque 22 In-oz (15 N-cm)
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - 57HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 11.2 VDC
Number of Leads 4 to 8 #
View Details