NMB Technologies Corporation Motors - AC, DC SE8G0NTMCA

Description
Brushed DC Motor Standard 12500 RPM 4.5VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 12500 RPM 4.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE8G0NTMCA-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE8G0NTMCA-ND
Motors - AC, DC 942-SE8G0NTMCA-ND
Brushed DC Motor Standard 12500 RPM 4.5VDC

Brushed DC Motor Standard 12500 RPM 4.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE8G0NTMCA-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
DC Motors - 2357904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.315 inch (8.0 mm)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1080 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Brushed Motors - MMP S22-346K-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 3.4 amps
View Details