NMB Technologies Corporation Motors - AC, DC SE8FONTM

Description
Brushed DC Motor Standard 11056 RPM 4VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 11056 RPM 4VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE8FONTM-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE8FONTM-ND
Motors - AC, DC 942-SE8FONTM-ND
Brushed DC Motor Standard 11056 RPM 4VDC

Brushed DC Motor Standard 11056 RPM 4VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE8FONTM-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details
22B Series BLDC Motor - 3314 - Bodine Electric Company
Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Torque Constant 14 in-oz/amp (98.87 mN-m/amp)
View Details
 - PT.48 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details