NMB Technologies Corporation Motors - AC, DC SE24P2CTCE

Description
Brushed DC Motor Standard 7770 RPM 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 7770 RPM 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE24P2CTCE-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE24P2CTCE-ND
Motors - AC, DC 942-SE24P2CTCE-ND
Brushed DC Motor Standard 7770 RPM 24VDC

Brushed DC Motor Standard 7770 RPM 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE24P2CTCE-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3031 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
Continuous Current 1.1 amps
View Details
 - PT.2330012-3101 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details