Bodine Electric Company Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors 3031

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class “F” insulation and ratings Pre-seated motor brushes for optimum performance and quiet operation Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening).
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class “F” insulation and ratings Pre-seated motor brushes for optimum performance and quiet operation Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3031 - Bodine Electric Company
Peosta, IA, United States
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors
3031
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors 3031
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class “F” insulation and ratings Pre-seated motor brushes for optimum performance and quiet operation Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening).
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV.
  • Class “F” insulation and ratings
  • Pre-seated motor brushes for optimum performance and quiet operation
  • Hardened steel gears for long life and maximum performance
  • Hollow shaft eliminates need for shaft couplings and extra mounting hardware
  • 1.25-inch hollow shaft bore size
  • One plastic shaft cover is included with each gearmotor.
  • Face mount via four tapped holes or through-bolts.
  • Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life.
  • More efficient than similar-sized worm-gear models
  • Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3031
Product Name Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
Continuous Current 1.1 amps
Continuous Torque 290.0 In-lbs (334 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

24A-3F Series DC Right Angle Gearmotor - 0087 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1293 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2864 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
42R-5N Series AC Right Angle Gearmotor - 0645 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details