NMB Technologies Corporation Motors - AC, DC SE24M1TTC

Description
Brushed DC Motor Standard 5046 RPM 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 5046 RPM 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE24M1TTC-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE24M1TTC-ND
Motors - AC, DC 942-SE24M1TTC-ND
Brushed DC Motor Standard 5046 RPM 12VDC

Brushed DC Motor Standard 5046 RPM 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE24M1TTC-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2828N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PT.2938013-6105 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 13.5 VDC
Output Power 0.0193 HP
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details
Coreless motors - A16B-09 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details