NMB Technologies Corporation Motors - AC, DC SE18J0TTY

Description
Brushed DC Motor Standard 2099 RPM 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 2099 RPM 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE18J0TTY-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE18J0TTY-ND
Motors - AC, DC 942-SE18J0TTY-ND
Brushed DC Motor Standard 2099 RPM 12VDC

Brushed DC Motor Standard 2099 RPM 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE18J0TTY-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
DC Motors - 7521992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1140 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3039 - Bodine Electric Company
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
View Details
Brushed Motors - MMP D33-455H-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details