NMB Technologies Corporation Brush DC SE15H0VTM

Description
SE15H0VTM Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase SE15H0VTM, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
SE15H0VTM Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase SE15H0VTM, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Brush DC - SE15H0VTM - NMB Technologies Corporation
Chatsworth, CA, United States
Brush DC
SE15H0VTM
Brush DC SE15H0VTM
SE15H0VTM Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase SE15H0VTM, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

SE15H0VTM Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase SE15H0VTM, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category DC Motors
Product Number SE15H0VTM
Product Name Brush DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
DC Motors - 2857422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0074 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Units Metric
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3491 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
Brushed Motors - MMP D22-490C-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details