RS Components, Ltd. DC Motors 2857422

Description
Micro Light E192.12.625 DC Motor
Request a Quote
Description
Micro Light E192.12.625 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2857422 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2857422
DC Motors 2857422
Micro Light E192.12.625 DC Motor

Micro Light E192.12.625 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2857422
Product Name DC Motors
Output Power 0.0074 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2835823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0271 HP
Continuous Torque 5.3 In-lbs (6.12 kg-cm)
Gearbox Ratio 33 : 1
View Details
DC Motors - 7736804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 70.8 to 442.5 In-lbs (81.63 to 510 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 420586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 2389715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0588 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details