NMB Technologies Corporation Motors - AC, DC SE10GORTM

Description
Brushed DC Motor Standard 5651 RPM 4VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 5651 RPM 4VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-SE10GORTM-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-SE10GORTM-ND
Motors - AC, DC 942-SE10GORTM-ND
Brushed DC Motor Standard 5651 RPM 4VDC

Brushed DC Motor Standard 5651 RPM 4VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-SE10GORTM-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor With Double Shaft - YHD-F34 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 1.5 VDC
Continuous Current 0.4000 amps
View Details
Coreless motors - A22C-33 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
Brushed Motors - MMP S22-346D-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details