ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-T111B35MC-OGUTFU

Description
Win Source Part Number: 1245037-S-T111B35MC- OGUTFU Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-T111 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-T111 Voltage Dropout (Max): 0.26V @ 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1245037-S-T111B35MC- OGUTFU Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-T111 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-T111 Voltage Dropout (Max): 0.26V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245037-S-T111B35MC-OGUTFU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245037-S-T111B35MC-OGUTFU
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245037-S-T111B35MC-OGUTFU
Win Source Part Number: 1245037-S-T111B35MC- OGUTFU Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-T111 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-T111 Voltage Dropout (Max): 0.26V @ 100mA

Win Source Part Number: 1245037-S-T111B35MC-OGUTFU
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-T111
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-T111
Voltage Dropout (Max): 0.26V @ 100mA

Buy Now Datasheet
Singapore, Singapore
3.5V 150MA SOT23 Voltage Regulator IC
776-S-T111B35MC-OGUTFU
3.5V 150MA SOT23 Voltage Regulator IC 776-S-T111B35MC-OGUTFU
IC REG LINEAR 3.5V 150MA SOT23-5 Product overview: S-T111B35MC-OGUTFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-T111B35MC-OGUT FU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.5V 150MA SOT23-5 Product overview: S-T111B35MC-OGUTFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-T111B35MC-OGUTFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-T111B35MC-OGUTFU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-T111B35MC-OGUTFU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-T111B35MC-OGUTFU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-T111B35MC-OGUTFU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-T111B35MC-OGUTFU
PMIC - Voltage Regulators - Linear S-T111B35MC-OGUTFU
IC REG LINEAR 3.5V 150MA SOT23-5

IC REG LINEAR 3.5V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-T111B35MC-OGUTFU
LDO Voltage Regulators S-T111B35MC-OGUTFU
LDO Voltage Regulators Linear LDO Reg Hi 50uA Iq 150mA Iout

LDO Voltage Regulators Linear LDO Reg Hi 50uA Iq 150mA Iout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-T111B35MC-OGUTFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-T111B35MC-OGUTFU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-T111B35MC-OGUTFU
IC REG LINEAR 3.5V 150MA SOT23-5

IC REG LINEAR 3.5V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1245037-S-T111B35MC-OGUTFU 776-S-T111B35MC-OGUTFU S-T111B35MC-OGUTFU-ND S-T111B35MC-OGUTFU S-T111B35MC-OGUTFU S-T111B35MC-OGUTFU
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.5V 150MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data