Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 046693-S-881300CPE-I
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SON (2.9x2.8)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 23mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER RGLTR 23MA 10SON Product overview: S-881300CPE-IPA-TF from SII Semiconductor Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 23MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-S-881300CPE-IPA-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 046693-S-881300CPE-IPA-TF | 137-S-881300CPE-IPA-TF |
| Product Name | PMIC - PMIC - LED Drivers - S-881300CPE-IPA-TF | 23MA LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |