Fixed Positive LDO Regulator, 3V, 0.7V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-873082EUP-AMCT2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.7V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.7V, SOT-89, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873082EUP-AMCT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063889-S-873082EUP-A
Packaging: Reel - TR
Applications: Converter, Constant Voltage Power Supply
Mounting: SMD (SMT)
Voltage - Input: 1.3 V to 24 V
Number of Outputs: 1
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG VOLT DET 1OUT SOT89-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-S-873082EUP-AMCT2G | 063889-S-873082EUP-AMCT2G | S-873082EUP-AMCT2G |
| Product Name | 3V 0.7V SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - S-873082EUP-AMCT2G | PMIC - Voltage Regulators - Special Purpose |
| Dropout Voltage | 7.00E-4 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOT89; Other; SOT-89-5 | SOT89; Other; SOT-89-5/6 |