ABLIC Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors S-8426AAA-J8T1G

Description
Win Source Part Number: 1253061-S-8426AAA-J8 T1G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-8426A Package: Tape & Reel (TR) Applications: Power Supply Switching Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Input: 1.7V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8426 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1253061-S-8426AAA-J8 T1G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-8426A Package: Tape & Reel (TR) Applications: Power Supply Switching Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Input: 1.7V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8426 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253061-S-8426AAA-J8T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253061-S-8426AAA-J8T1G
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253061-S-8426AAA-J8T1G
Win Source Part Number: 1253061-S-8426AAA-J8 T1G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-8426A Package: Tape & Reel (TR) Applications: Power Supply Switching Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Input: 1.7V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8426 Product Status: Not For New Designs

Win Source Part Number: 1253061-S-8426AAA-J8T1G
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: S-8426A
Package: Tape & Reel (TR)
Applications: Power Supply Switching
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Input: 1.7V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8426
Product Status: Not For New Designs

Buy Now Datasheet
Power Supply Controllers, Monitors - S-8426AAA-J8T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
S-8426AAA-J8T1G
Power Supply Controllers, Monitors S-8426AAA-J8T1G
Power Supply Controller Power Supply Switching 8-SOP

Power Supply Controller Power Supply Switching 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253061-S-8426AAA-J8T1G S-8426AAA-J8T1G
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901704 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details