ABLIC Inc. Battery Management S-82G1BAA-A8T2U

Description
Battery Battery Protection IC Lithium Ion/Polymer HSNT-8-B
Description
Battery Battery Protection IC Lithium Ion/Polymer HSNT-8-B
Datasheet
Datasheet Summary
Powered by GS/AI

The S-82G1BAA-A8T2U is a battery protection IC designed for single-cell lithium-ion and lithium polymer rechargeable battery packs. It features high-accuracy voltage detection circuits for overcharge and overdischarge protection, with detection voltages adjustable within specified ranges. The overcharge detection voltage can be set from 3.500 V to 4.600 V, while the overdischarge detection voltage ranges from 2.000 V to 3.000 V. The device also includes discharge overcurrent detection and load short-circuit detection capabilities, with selectable functions for discharge overcurrent control and 0 V battery charge. This IC operates over a wide temperature range of -40°C to +85°C and has low current consumption, making it suitable for energy-efficient applications. It is packaged in an HSNT-8(1616) format and is compliant with lead-free and halogen-free standards. The S-82G1BAA-A8T2U is particularly useful for engineers looking for a reliable solution to enhance battery safety and performance in portable electronic devices.

Datasheet Summary
Powered by GS/AI

The S-82G1BAA-A8T2U is a battery protection IC designed for single-cell lithium-ion and lithium polymer rechargeable battery packs. It features high-accuracy voltage detection circuits for overcharge and overdischarge protection, with detection voltages adjustable within specified ranges. The overcharge detection voltage can be set from 3.500 V to 4.600 V, while the overdischarge detection voltage ranges from 2.000 V to 3.000 V. The device also includes discharge overcurrent detection and load short-circuit detection capabilities, with selectable functions for discharge overcurrent control and 0 V battery charge. This IC operates over a wide temperature range of -40°C to +85°C and has low current consumption, making it suitable for energy-efficient applications. It is packaged in an HSNT-8(1616) format and is compliant with lead-free and halogen-free standards. The S-82G1BAA-A8T2U is particularly useful for engineers looking for a reliable solution to enhance battery safety and performance in portable electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-82G1BAA-A8T2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-82G1BAA-A8T2U
Battery Management S-82G1BAA-A8T2U
Battery Battery Protection IC Lithium Ion/Polymer HSNT-8-B

Battery Battery Protection IC Lithium Ion/Polymer HSNT-8-B

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-82G1BAA-A8T2U - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-82G1BAA-A8T2U
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-82G1BAA-A8T2U
LINEAR IC

LINEAR IC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-82G1BAA-A8T2U S-82G1BAA-A8T2U
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type 8-SMD, Flat Lead Exposed Pad 8-SMD, Flat Lead Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details